Anti-backlash spur gear with 160 teeth, 20° pressure angle, and 1/8 inch bore, made of 303 stainless steel with a clamp-type hub. The gear has a pitch diameter of 1.3333 inches and an outer diameter of 1.350 inches, designed for applications requiring minimal backlash. The hub style is clamp type 4, as defined by the series specifications. All components conform to the material standards stated: gears and hubs in 303 stainless steel, springs in 302 stainless steel, spring temper.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9704A-Z4J160AP |
| Product Name | 120 DP, 160 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 160 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |