Anti-backlash spur gears with 96 pitch, 20° pressure angle, and 270 teeth are available in stainless steel or anodized aluminum alloy, with pin or clamp hubs for 1/8, 3/16, or 1/4 inch bores. The gear has a pitch diameter of 2.8125 inches and an outer diameter of 2.833 inches. Hubs feature 303 stainless steel construction and 302 stainless steel springs in spring temper. The part is manufactured to AGMA 10 quality standards.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9704A-Z4H270-P |
| Product Name | 96 DP, 270 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 270 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |