Anti-backlash spur gear with 160 teeth, 96 pitch, and 20° pressure angle, available with a .2498 inch (1/4 inch) bore in pin or clamp hub styles, made from 303 stainless steel gears and 302 stainless steel springs. The gear has a pitch diameter of 1.6667 inches and an outside diameter of 1.688 inches. Hub style and bore size are selectable per the catalog code system. Materials include 303 stainless steel hubs and 302 stainless steel springs in spring temper.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9704A-Z4H160-P |
| Product Name | 96 DP, 160 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 160 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |