Anti-backlash spur gear with 135 teeth, 96 pitch, and 20° pressure angle, available in 303 stainless steel or 2024-T4/T351 aluminum alloy with anodized gears and 303 stainless steel hubs. Features pin or clamp-type hubs with bore sizes of 1/8, 3/16, or 1/4 inch, and a face width of 0.104 inch. Pitch diameter is 1.4063 inch, outside diameter is 1.427 inch, and spring-loaded design eliminates backlash. Material codes and hub styles follow standard SPS-A designation, with pin type (P) or clamp type (C) options. Mounted using set screws for clamp types.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9704A-Z4H135-P |
| Product Name | 96 DP, 135 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 135 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |