Anti-backlash spur gear with 220 teeth, 80 pitch, and 20° pressure angle, designed to minimize backlash in precision applications. The gear is made of 303 stainless steel with a clamp-type hub (code 4), a bore diameter of 0.1873 inch (3/16 inch), and a face width of 0.104 inch. The hub uses set screws for clamping, and the spring element is made of 302 stainless steel in spring temper. Pitch diameter is 2.7500 inches and outside diameter is 2.775 inches.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9704A-Z4G220-P |
| Product Name | 80 DP, 220 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 220 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |