The S9704A-Z4G115AP is an anti-backlash spur gear with a pitch of 80 DP and 115 teeth, designed for applications requiring precision and reduced backlash. It features a 20° pressure angle, which is standard for spur gears, ensuring compatibility with various gear systems. The gear is constructed from 303 stainless steel, providing durability and resistance to corrosion, making it suitable for a range of environments. The hub style can be either pin or clamp type, allowing for flexibility in mounting options. Bore sizes available include 1/8", 3/16", and 1/4", accommodating different shaft sizes. This gear is part of a series that may offer additional customization options, such as different bore sizes or pressure angles upon special order. Overall, this product is ideal for engineers seeking a reliable and precise gear solution for their mechanical designs.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9704A-Z4G115AP |
| Product Name | 80 DP, 115 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 115 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |