Anti-backlash spur gear with 110 teeth, 80 pitch, and 20° pressure angle, featuring a .1873 inch bore, clamp-type hub, and 303 stainless steel gear material. The gear has a pitch diameter of 1.3750 inches and an outside diameter of 1.400 inches. The hub style is clamp type (code 4), and the spring and hub materials are 302 and 303 stainless steel respectively. Designed for applications requiring reduced backlash in inch-based systems.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9704A-Z4G110-P |
| Product Name | 80 DP, 110 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 110 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |