The S9704A-Z4F220AP is a 72-diametral pitch, 220-tooth anti-backlash spur gear with a 0.1873-inch (3/16-inch) bore, clamp-type hub, and 20° pressure angle. The gear is made from 2024-T4 or -T351 aluminum alloy, anodized before cutting, with a 303 stainless steel hub and 302 stainless steel springs. The pitch diameter is 3.0556 inches and the outside diameter is 3.083 inches. The face width is 0.104 inches.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9704A-Z4F220AP |
| Product Name | 72 DP, 220 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 220 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |