S9704A-Z4F220-P is an anti-backlash spur gear with 220 teeth, 72 pitch, and a 20° pressure angle, designed for precision motion control. It features a 3/16 inch bore, clamp-type hub, and is made from 2024-T4 or -T351 aluminum alloy, anodized before cutting. The gear has a face width of 0.104 inch, a pitch diameter of 3.0556 inches, and an outside diameter of 3.083 inches. Springs and hubs are constructed from 302 and 303 stainless steel respectively, ensuring durability and minimal backlash. The part adheres to AGMA 10 standards for gear quality.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9704A-Z4F220-P |
| Product Name | 72 DP, 220 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 220 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |