Anti-backlash spur gear with 216 teeth, 72 pitch, and 20° pressure angle, designed to minimize backlash in precision motion systems. The gear is made from 2024-T4 or -T351 aluminum alloy, anodized before cutting, and features a clamp-type hub with a 0.1873 in (3/16 in) bore. The hub is secured by a set screw and has an overall diameter of 3.028 in and a pitch diameter of 3.000 in. The gear housing and springs are constructed from 303 stainless steel and 302 stainless steel, respectively. The gear complies with AGMA 10 standards.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9704A-Z4F216-P |
| Product Name | 72 DP, 216 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 216 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |