Anti-backlash spur gears with 72 pitch, 20° pressure angle, and 144 teeth are available in aluminum or 303 stainless steel, with pin or clamp-type hubs. The part S9704A-Z4F144AP has a 3/16-inch bore, clamp-type hub (code 4), and an outside diameter of 2.028 inches. Gear materials include anodized 2024-T4 or -T351 aluminum alloy or 303 stainless steel; hubs are 303 stainless steel; springs are 302 stainless steel in spring temper. The face width is 0.104 inches.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9704A-Z4F144AP |
| Product Name | 72 DP, 144 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 144 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |