Anti-backlash spur gear with 125 teeth, 72 pitch, and 20° pressure angle, designed to minimize backlash in precision motion applications. Features a 3/16 inch bore, clamp-type hub, and is available in 2024-T4 or -T351 aluminum alloy, anodized before cutting. Gear pitch diameter is 1.7361 inches, outer diameter is 1.764 inches, and face width is 0.104 inches. Springs and hubs are made of 302 and 303 stainless steel respectively.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9704A-Z4F125AP |
| Product Name | 72 DP, 125 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 125 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |