Anti-backlash spur gear with 110 teeth, 72 pitch, and 20° pressure angle, designed to reduce backlash in precision applications. The gear has a 3/16 inch bore (0.1873 inch) and is available in 2024-T4 or -T351 aluminum alloy, anodized before cutting. Mounting is via clamp-type hub with a 0.250 inch hub diameter. Pin or clamp hub styles are offered, with this part using the clamp type (code 4). Face width is 0.104 inch. The product complies with AGMA 10 standards.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9704A-Z4F110-P |
| Product Name | 72 DP, 110 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 110 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |