Anti-backlash spur gear with 105 teeth, 72 pitch, and 20° pressure angle, designed for precision motion control. The gear has a 3/16 inch bore, clamp-type hub, and is made of anodized 2024-T4 or -T351 aluminum alloy. The hub is 303 stainless steel, with 302 stainless steel springs. Face width is 0.104 inch, pitch diameter is 1.4583 inch, and outside diameter is 1.486 inch.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9704A-Z4F105AP |
| Product Name | 72 DP, 105 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 105 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |