An anti-backlash spur gear with 128 teeth, 64 pitch, and a 20° pressure angle, available in aluminum alloy with anodized finish and clamp-type hub. The bore diameter is 0.2498 inch (1/4 inch), and the hub style uses a clamp design with a 7 code. The gear has a pitch diameter of 2.0000 inches and an outside diameter of 2.031 inches. The gear and hub are manufactured from 2024-T4 or T351 aluminum alloy and 303 stainless steel, respectively, with 302 stainless steel springs.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9704A-Z4E128-P |
| Product Name | 64 DP, 128 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 128 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |