Anti-backlash spur gear with 125 teeth, 64 pitch, and 20° pressure angle, featuring a 0.1873 in (3/16 in) bore, clamp-type hub, and 2024-T4 or -T351 aluminum alloy gear body anodized before cutting. The hub is 303 stainless steel with a 302 stainless steel spring, and the face width is 0.104 in. O.D. is 1.9531 in and P.D. is 1.9531 in. The part complies with AGMA 10 standards.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9704A-Z4E125AP |
| Product Name | 64 DP, 125 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 125 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |