Anti-backlash spur gear with 110 teeth, 64 pitch, and 20° pressure angle, designed for precision motion control. Available with a 3/16 inch bore (0.1873 in) and clamp-type hub, constructed from 2024-T4 or -T351 aluminum alloy anodized before cutting. Features a 0.104 inch face width and includes a set screw for secure mounting. The gear is part of a series offering bore options of 1/8, 3/16, and 1/4 inch with pin or clamp hub styles, all manufactured to AGMA 10 standards.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9704A-Z4E110-P |
| Product Name | 64 DP, 110 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 110 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |