Anti-backlash spur gear with 96 teeth, 64 pitch, and 20° pressure angle, designed to minimize backlash in precision motion applications. Features a 0.1873 inch (3/16 inch) bore, clamp-type hub, and is constructed from 2024-T4 or T351 aluminum alloy, anodized before cutting. The gear has a face width of 0.104 inch, pitch diameter of 1.5000 inches, and outer diameter of 1.531 inches. Springs and hubs are made from 302 and 303 stainless steel respectively.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9704A-Z4E096AP |
| Product Name | 64 DP, 96 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 96 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |