Anti-backlash spur gear with 144 teeth, 48 pitch, and 20° pressure angle, made of 303 stainless steel with a 0.2498 in (1/4 in) bore, mounted in clamp style. The gear has a pitch diameter of 3.0000 in and an outer diameter of 3.042 in. The hub is designed for clamp-type mounting with a set screw, and the spring is made of 302 stainless steel in spring temper. The gear is manufactured with anodized aluminum or stainless steel as standard, and this variant uses stainless steel.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9704A-Z4D144AP |
| Product Name | 48 DP, 144 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 144 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |