Anti-backlash spur gear with 125 teeth, 48 diametral pitch, and 20° pressure angle, designed for use with 0.2498 in (1/4 in) bore. Available in 303 stainless steel with pin-type hub, featuring a face width of 0.104 in and an outside diameter of 2.646 in. Springs and hubs are constructed of 302 and 303 stainless steel respectively. Compatible with the 48 pitch metric system and conforming to AGMA 10 standards.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9704A-Z4D125AP |
| Product Name | 48 DP, 125 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 125 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |