Anti-backlash spur gear with 115 teeth, 48 pitch, and 20° pressure angle, designed to minimize backlash in precision applications. Made from 303 stainless steel with a 0.1873 in. (3/16 in.) bore, machined to a face width of 0.104 in. and an outside diameter of 2.438 in. The gear uses a pin-type hub and incorporates 302 stainless steel spring elements. Features an anodized aluminum alloy gear option available but not selected here.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9704A-Z4D115AP |
| Product Name | 48 DP, 115 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 115 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |