S9704A-Z4D095AP is a 48 pitch anti-backlash spur gear with 95 teeth and a 0.1873 inch (3/16 inch) bore, featuring a clamp-type hub and made from 303 stainless steel with a 20° pressure angle. The gear has a pitch diameter of 1.9792 inches and an outer diameter of 2.021 inches. The hub is secured by a set screw and the gear is anodized before cutting. The material conforms to the 303 stainless steel standard for both gear and hub, with 302 stainless steel springs in spring temper.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9704A-Z4D095AP |
| Product Name | 48 DP, 95 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 95 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |