The S9704A-Z4D090AP is a 48 diametral pitch, 90-tooth anti-backlash spur gear with a 20° pressure angle, designed to eliminate backlash in precision motion control applications. It has a 3/16-inch bore (0.1873 inch), a pin-type hub, and is made of 303 stainless steel for the gear and hub with a 302 stainless steel spring. The gear has a pitch diameter of 1.8750 inches and an outer diameter of 1.917 inches. The face width is 0.104 inches. Clamp-type and other bore sizes are available in the series, but this variant uses the pin-type hub and 3/16-inch bore as specified by its part code.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9704A-Z4D090AP |
| Product Name | 48 DP, 90 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 90 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |