Anti-backlash spur gear with 90 teeth, 48 pitch, and 20° pressure angle, designed to minimize backlash in precision applications. Available with a 3/16-inch bore (0.1873 in), the gear features a pin-type hub and is manufactured from 303 stainless steel. The hub style and material are consistent with the series, which includes anodized 2024-T4 or -T351 aluminum alloy options. The gear has a pitch diameter of 1.8750 inches and an outside diameter of 1.917 inches.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9704A-Z4D090-P |
| Product Name | 48 DP, 90 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 90 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |