The S9704A-Z4D080AP is an anti-backlash spur gear with 80 teeth, 48 pitch, and a 20° pressure angle, designed to minimize backlash in precision motion systems. It has a 3/16 inch bore (0.1873 inch), a pin-type hub, and is made from 303 stainless steel with a face width of 0.104 inch. The gear's pitch diameter is 1.6667 inches and outside diameter is 1.708 inches, consistent with the 80-tooth specification for this series. The hub and spring components are also 303 stainless steel and 302 stainless steel, spring temper, respectively.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9704A-Z4D080AP |
| Product Name | 48 DP, 80 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 80 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |