Anti-backlash spur gear with 75 teeth, 48 diametral pitch, and 20° pressure angle, available in 303 stainless steel with a 0.1873 inch (3/16 inch) bore, featuring a clamp-type hub and an outer diameter of 2.125 inches. The gear is designed to reduce backlash in precision applications, with the hub secured by set screws and the spring-teeth assembly using 302 stainless steel in spring temper.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9704A-Z4D075AP |
| Product Name | 48 DP, 75 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 75 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |