Anti-backlash spur gear with 330 teeth, 20° pressure angle, and a 0.2498 inch (1/4 inch) bore, available in 303 stainless steel with a clamp-type hub. The gear has a pitch diameter of 2.7500 inches and an outside diameter of 2.767 inches. The hub design uses a set screw for clamping, and the gear is anodized aluminum or stainless steel as standard, with springs of 302 stainless steel in spring temper. The face width is 0.104 inch.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9703A-Z3J330AP |
| Product Name | 120 DP, 330 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 330 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |