Anti-backlash spur gear with 330 teeth, 120 diametral pitch, and 20° pressure angle, made from 303 stainless steel with a 0.2498 inch bore, using clamp-type hub design (code 7). The gear has a pitch diameter of 2.7500 inches and an outer diameter of 2.767 inches. Springs and hubs are also 303 stainless steel, with springs in spring temper. Face width is 0.104 inch. Available in 1/8, 3/16, and 1/4 inch bore sizes with pin or clamp hub styles.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9703A-Z3J330-P |
| Product Name | 120 DP, 330 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 330 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |