Anti-backlash spur gear with 280 teeth, 20° pressure angle, and a 0.1873 inch (3/16 inch) bore, manufactured from 303 stainless steel with a clamp-type hub. The gear has a pitch diameter of 2.3333 inches and an outer diameter of 2.350 inches, designed to minimize backlash in precision applications. The hub style is clamp type, designated by code 7, and the gear is anodized before cutting. Face width is 0.104 inches. The part conforms to AGMA 10 standards.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9703A-Z3J280AP |
| Product Name | 120 DP, 280 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 280 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |