Anti-backlash spur gear with 210 teeth, 120 diametral pitch, and 20° pressure angle, featuring a .1248 inch bore and clamp-type hub. Constructed with 303 stainless steel gears and springs, and 303 stainless steel hubs. Face width is .104 inch, and outer diameter is 1.767 inch. Designed for inch metric systems with no specified environmental or performance qualifications beyond material composition and dimensional tolerances.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9703A-Z3J210AP |
| Product Name | 120 DP, 210 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 210 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |