Anti-backlash spur gear with 220 teeth, 96 pitch, and 20° pressure angle, available in 303 stainless steel with pin or clamp hub styles and bore sizes of 1/8, 3/16, or 1/4 inch. The gear has a pitch diameter of 2.2917 inches and an outer diameter of 2.313 inches. Hubs are made of 303 stainless steel with 302 stainless steel springs in spring temper. The gear is designed for applications requiring minimized backlash and is compatible with inch-based mounting standards.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9703A-Z3H220-P |
| Product Name | 96 DP, 220 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 220 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |