Anti-backlash spur gear with 190 teeth, 96 pitch, and 20° pressure angle, available in 303 stainless steel with a pin-type hub and .1248 inch bore. Face width is 0.104 inch, pitch diameter is 1.9792 inches, and outside diameter is 2.000 inches. Hub and spring materials are 303 stainless steel and 302 stainless steel, spring temper, respectively. Designed for inch standard applications.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9703A-Z3H190-P |
| Product Name | 96 DP, 190 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 190 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |