Anti-backlash spur gear with 140 teeth, 96 pitch, and 20° pressure angle, available with a 0.1248 inch bore in pin-type hub configuration, made from 303 stainless steel for the gear and hub, and 302 stainless steel spring material. The gear has a pitch diameter of 1.4583 inches and an outer diameter of 1.479 inches. Designed for inch-based applications with a 0.104 inch face width.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9703A-Z3H140AP |
| Product Name | 96 DP, 140 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 140 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |