Stock Drive Products & Sterling Instrument - SDP/SI 80 DP, 190 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear S9703A-Z3G190-P

Description
You May Also Need: Shafts Bearings Couplings AGMA 10 .104 FACE 1/8, 3/16 & 1/4 BORE 20° PRESSURE ANGLE MATERIAL: Gears - 303 Stainless Steel 2024-T4 or -T351 Aluminum Alloy, anodized before cutting - Bronze QQ-B-637 Alloy 464. Hubs - 303 Stainless Steel Springs - 302 Stainless Steel, Spring Temper
Request a Quote
Description
You May Also Need: Shafts Bearings Couplings AGMA 10 .104 FACE 1/8, 3/16 & 1/4 BORE 20° PRESSURE ANGLE MATERIAL: Gears - 303 Stainless Steel 2024-T4 or -T351 Aluminum Alloy, anodized before cutting - Bronze QQ-B-637 Alloy 464. Hubs - 303 Stainless Steel Springs - 302 Stainless Steel, Spring Temper
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S9703A-Z3G190-P is an anti-backlash spur gear featuring 190 teeth and a diametral pitch of 80. It has a 20° pressure angle, which is standard for many gear applications. The gear is constructed from 303 stainless steel, ensuring durability and resistance to corrosion. It is available with a bore size of 1/4 inch and can be configured with either a pin or clamp type hub style. This gear is suitable for applications requiring precise motion control and minimal backlash, making it a viable option for various engineering projects.

Datasheet Summary
Powered by GS/AI

The S9703A-Z3G190-P is an anti-backlash spur gear featuring 190 teeth and a diametral pitch of 80. It has a 20° pressure angle, which is standard for many gear applications. The gear is constructed from 303 stainless steel, ensuring durability and resistance to corrosion. It is available with a bore size of 1/4 inch and can be configured with either a pin or clamp type hub style. This gear is suitable for applications requiring precise motion control and minimal backlash, making it a viable option for various engineering projects.

Suppliers

Company
Product
Description
Supplier Links
80 DP, 190 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear - S9703A-Z3G190-P - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
80 DP, 190 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear
S9703A-Z3G190-P
80 DP, 190 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear S9703A-Z3G190-P
You May Also Need: Shafts Bearings Couplings AGMA 10 .104 FACE 1/8, 3/16 & 1/4 BORE 20° PRESSURE ANGLE MATERIAL: Gears - 303 Stainless Steel 2024-T4 or -T351 Aluminum Alloy, anodized before cutting - Bronze QQ-B-637 Alloy 464. Hubs - 303 Stainless Steel Springs - 302 Stainless Steel, Spring Temper

You May Also Need:

Shafts

Bearings

Couplings


AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears
Product Number S9703A-Z3G190-P
Product Name 80 DP, 190 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear
Gear Type Spur; Rack
Number of Teeth 190
Design English
Pressure Angle 20°
Features Anti-backlash
Unlock Full Specs
to access all available technical data

Similar Products

Module 0.8, 16 Teeth, 20° Pressure Angle, Brass Gear - A 1B 1MY08016 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 16
Design Metric
View Details
Module 0.3, 70 Tooth Brass Spur Gear - A 1B 2MY03070 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 70
Design Metric
View Details
Module 1, 20 (Deg) Pressure Angle, Brass Rack - A 1B12MY10B300 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Pressure Angle 20°
Material Brass; Brass
View Details
48 D.P., 28 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-N48028 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 28
Design English
View Details