S9703A-Z3G180-P is an 80 pitch anti-backlash spur gear with 180 teeth and a 20° pressure angle, made from 303 stainless steel with a clamp-type hub and a 0.2498 inch bore. It has a pitch diameter of 2.2500 inches and an outside diameter of 2.275 inches. The gear uses 302 stainless steel springs and is designed for applications requiring minimal backlash. The hub style is clamp type, as indicated by the '7' in the hub style code.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9703A-Z3G180-P |
| Product Name | 80 DP, 180 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 180 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |