An 80-pitch anti-backlash spur gear with 140 teeth, 0.1248-inch bore, and clamp-type hub, made of 303 stainless steel for the gear and hub with 302 stainless steel springs. The gear has a 20° pressure angle, 1.7500-inch pitch diameter, and 1.775-inch outer diameter. Face width is 0.104 inch. Hub style is clamp type (Code 7).
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9703A-Z3G140-P |
| Product Name | 80 DP, 140 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 140 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |