Anti-backlash spur gear with 135 teeth, 80 pitch, and 20° pressure angle, made from 303 stainless steel with a clamp-type hub and a 0.1873 in (3/16 in) bore. The gear has a pitch diameter of 1.6875 in and an outer diameter of 1.713 in. The hub style uses a set screw for clamping, and the spring components are 302 stainless steel in spring temper. Material compliance includes anodized 2024-T4 or -T351 aluminum alloy as an alternative gear material option.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9703A-Z3G135-P |
| Product Name | 80 DP, 135 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 135 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |