Anti-backlash spur gear with 125 teeth, 80 pitch, and 20° pressure angle, made from 303 stainless steel with a clamp-type hub and a 0.1248 in (1/8 in) bore. The gear has a pitch diameter of 1.5625 in and an outer diameter of 1.588 in. The hub is secured with a set screw, and the gear is designed for applications requiring minimized backlash. The material and dimensions are consistent with the S9703A-Z3G series for clamp-type configurations.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9703A-Z3G125-P |
| Product Name | 80 DP, 125 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 125 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |