Stock Drive Products & Sterling Instrument - SDP/SI 80 DP, 115 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear S9703A-Z3G115AP

Description
You May Also Need: Shafts Bearings Couplings AGMA 10 .104 FACE 1/8, 3/16 & 1/4 BORE 20° PRESSURE ANGLE MATERIAL: Gears - 303 Stainless Steel 2024-T4 or -T351 Aluminum Alloy, anodized before cutting - Bronze QQ-B-637 Alloy 464. Hubs - 303 Stainless Steel Springs - 302 Stainless Steel, Spring Temper
Request a Quote
Description
You May Also Need: Shafts Bearings Couplings AGMA 10 .104 FACE 1/8, 3/16 & 1/4 BORE 20° PRESSURE ANGLE MATERIAL: Gears - 303 Stainless Steel 2024-T4 or -T351 Aluminum Alloy, anodized before cutting - Bronze QQ-B-637 Alloy 464. Hubs - 303 Stainless Steel Springs - 302 Stainless Steel, Spring Temper
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S9703A-Z3G115AP is an anti-backlash spur gear with a pitch of 80 DP and 115 teeth, designed for applications requiring precision and reduced backlash. It features a 20° pressure angle, which is standard for spur gears, ensuring compatibility with other gears in similar applications. The gear is constructed from 303 stainless steel, providing durability and resistance to corrosion, making it suitable for various environments. This gear is available with bore sizes of 1/8, 3/16, and 1/4 inches, allowing for flexibility in mounting options. The hub style can be either pin or clamp type, accommodating different assembly requirements. Additionally, the product is compliant with AGMA standards, ensuring quality and performance reliability. Engineers considering this gear should evaluate its specifications against their project needs, particularly in terms of size, material, and backlash requirements.

Datasheet Summary
Powered by GS/AI

The S9703A-Z3G115AP is an anti-backlash spur gear with a pitch of 80 DP and 115 teeth, designed for applications requiring precision and reduced backlash. It features a 20° pressure angle, which is standard for spur gears, ensuring compatibility with other gears in similar applications. The gear is constructed from 303 stainless steel, providing durability and resistance to corrosion, making it suitable for various environments. This gear is available with bore sizes of 1/8, 3/16, and 1/4 inches, allowing for flexibility in mounting options. The hub style can be either pin or clamp type, accommodating different assembly requirements. Additionally, the product is compliant with AGMA standards, ensuring quality and performance reliability. Engineers considering this gear should evaluate its specifications against their project needs, particularly in terms of size, material, and backlash requirements.

Suppliers

Company
Product
Description
Supplier Links
80 DP, 115 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear - S9703A-Z3G115AP - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
80 DP, 115 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear
S9703A-Z3G115AP
80 DP, 115 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear S9703A-Z3G115AP
You May Also Need: Shafts Bearings Couplings AGMA 10 .104 FACE 1/8, 3/16 & 1/4 BORE 20° PRESSURE ANGLE MATERIAL: Gears - 303 Stainless Steel 2024-T4 or -T351 Aluminum Alloy, anodized before cutting - Bronze QQ-B-637 Alloy 464. Hubs - 303 Stainless Steel Springs - 302 Stainless Steel, Spring Temper

You May Also Need:

Shafts

Bearings

Couplings


AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears
Product Number S9703A-Z3G115AP
Product Name 80 DP, 115 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear
Gear Type Spur; Rack
Number of Teeth 115
Design English
Pressure Angle 20°
Features Anti-backlash
Unlock Full Specs
to access all available technical data

Similar Products

Module 0.8, 80 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MY08080 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 80
Design Metric
View Details
24 D.P., 10 Teeth, 20° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-Y24010 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 10
Design English
View Details
Module 0.3, 30 Tooth Brass Spur Gear - A 1B 2MY03030 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 30
Design Metric
View Details
24 D.P., 24 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-N24024 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 24
Design English
View Details