S9703A-Z3G100AP is an 80 pitch anti-backlash spur gear with 100 teeth, a 20° pressure angle, and a 0.1248 inch bore, made from 303 stainless steel with a clamp-type hub. It has a pitch diameter of 1.2500 inches and an outside diameter of 1.275 inches. The gear is designed for applications requiring minimized backlash and is available with pin or clamp hub styles, with the clamp type secured by a set screw. The hub and spring materials are 303 stainless steel and 302 stainless steel in spring temper, respectively.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9703A-Z3G100AP |
| Product Name | 80 DP, 100 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 100 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |