An anti-backlash spur gear with 115 teeth, 72 pitch, and a 20° pressure angle, available in a .1873 in (3/16 in) bore, pin-type hub, and 2024-T4 or -T351 aluminum alloy housing with anodized finish. The gear has a pitch diameter of 1.5972 in and an outer diameter of 1.625 in. The hub is secured by a set screw, and all components are constructed with 303 stainless steel hubs and 302 stainless steel springs.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9703A-Z3F115AP |
| Product Name | 72 DP, 115 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 115 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |