Stock Drive Products & Sterling Instrument - SDP/SI 64 DP, 170 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear S9703A-Z3E170-P

Description
You May Also Need: Shafts Bearings Couplings AGMA 10 .104 FACE 1/8, 3/16 & 1/4 BORE 20° PRESSURE ANGLE MATERIAL: Gears - 303 Stainless Steel 2024-T4 or -T351 Aluminum Alloy, anodized before cutting - Bronze QQ-B-637 Alloy 464. Hubs - 303 Stainless Steel Springs - 302 Stainless Steel, Spring Temper
Request a Quote
Description
You May Also Need: Shafts Bearings Couplings AGMA 10 .104 FACE 1/8, 3/16 & 1/4 BORE 20° PRESSURE ANGLE MATERIAL: Gears - 303 Stainless Steel 2024-T4 or -T351 Aluminum Alloy, anodized before cutting - Bronze QQ-B-637 Alloy 464. Hubs - 303 Stainless Steel Springs - 302 Stainless Steel, Spring Temper
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Anti-backlash spur gear with 170 teeth, 64 diametral pitch, and 20° pressure angle, available in aluminum alloy (2024-T4 or -T351) with anodized finish and clamp-type hub, featuring a 0.2498 inch bore. Face width is 0.104 inch. Hub style code 7 indicates clamp-type mounting with set screw. Material specification for gears is 2024-T4 or -T351 aluminum alloy, anodized before cutting; hub and spring materials are 303 and 302 stainless steel respectively.

Datasheet Summary
Powered by GS/AI

Anti-backlash spur gear with 170 teeth, 64 diametral pitch, and 20° pressure angle, available in aluminum alloy (2024-T4 or -T351) with anodized finish and clamp-type hub, featuring a 0.2498 inch bore. Face width is 0.104 inch. Hub style code 7 indicates clamp-type mounting with set screw. Material specification for gears is 2024-T4 or -T351 aluminum alloy, anodized before cutting; hub and spring materials are 303 and 302 stainless steel respectively.

Suppliers

Company
Product
Description
Supplier Links
64 DP, 170 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear - S9703A-Z3E170-P - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
64 DP, 170 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear
S9703A-Z3E170-P
64 DP, 170 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear S9703A-Z3E170-P
You May Also Need: Shafts Bearings Couplings AGMA 10 .104 FACE 1/8, 3/16 & 1/4 BORE 20° PRESSURE ANGLE MATERIAL: Gears - 303 Stainless Steel 2024-T4 or -T351 Aluminum Alloy, anodized before cutting - Bronze QQ-B-637 Alloy 464. Hubs - 303 Stainless Steel Springs - 302 Stainless Steel, Spring Temper

You May Also Need:

Shafts

Bearings

Couplings


AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears
Product Number S9703A-Z3E170-P
Product Name 64 DP, 170 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear
Gear Type Spur; Rack
Number of Teeth 170
Design English
Pressure Angle 20°
Features Anti-backlash
Unlock Full Specs
to access all available technical data

Similar Products

Module 0.8, 18 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MYK08018 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 18
Design Metric
View Details
Module 0.75, 20 (Deg) Pressure Angle, Stainless Steel Rack - A 1B12MYKWH7500 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Pressure Angle 20°
Material Stainless; Stainless Steel
View Details
32 D.P., 70 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-N32070 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 70
Design English
View Details
Module 0.5, 50 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MY05050 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 50
Design Metric
View Details