Anti-backlash spur gear with 160 teeth, 64 pitch, and 20° pressure angle, designed to minimize backlash in precision motion applications. The gear has a 0.2498-inch (1/4-inch) bore, clamp-type hub, and is made from 2024-T4 or -T351 aluminum alloy, anodized before cutting. The face width is 0.104 inch, and the pitch diameter is 2.5000 inches with an outside diameter of 2.531 inches.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9703A-Z3E160AP |
| Product Name | 64 DP, 160 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 160 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |