Stock Drive Products & Sterling Instrument - SDP/SI 64 DP, 150 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear S9703A-Z3E150-P

Description
You May Also Need: Shafts Bearings Couplings AGMA 10 .104 FACE 1/8, 3/16 & 1/4 BORE 20° PRESSURE ANGLE MATERIAL: Gears - 303 Stainless Steel 2024-T4 or -T351 Aluminum Alloy, anodized before cutting - Bronze QQ-B-637 Alloy 464. Hubs - 303 Stainless Steel Springs - 302 Stainless Steel, Spring Temper
Request a Quote
Description
You May Also Need: Shafts Bearings Couplings AGMA 10 .104 FACE 1/8, 3/16 & 1/4 BORE 20° PRESSURE ANGLE MATERIAL: Gears - 303 Stainless Steel 2024-T4 or -T351 Aluminum Alloy, anodized before cutting - Bronze QQ-B-637 Alloy 464. Hubs - 303 Stainless Steel Springs - 302 Stainless Steel, Spring Temper
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Anti-backlash spur gear with 150 teeth, 64 pitch, and 20° pressure angle, featuring a 0.2498 in. bore, clamp-type hub, and 2024-T4 or -T351 aluminum alloy gear with anodized finish. The hub is 303 stainless steel, with a 302 stainless steel spring. Face width is 0.104 in.

Datasheet Summary
Powered by GS/AI

Anti-backlash spur gear with 150 teeth, 64 pitch, and 20° pressure angle, featuring a 0.2498 in. bore, clamp-type hub, and 2024-T4 or -T351 aluminum alloy gear with anodized finish. The hub is 303 stainless steel, with a 302 stainless steel spring. Face width is 0.104 in.

Suppliers

Company
Product
Description
Supplier Links
64 DP, 150 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear - S9703A-Z3E150-P - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
64 DP, 150 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear
S9703A-Z3E150-P
64 DP, 150 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear S9703A-Z3E150-P
You May Also Need: Shafts Bearings Couplings AGMA 10 .104 FACE 1/8, 3/16 & 1/4 BORE 20° PRESSURE ANGLE MATERIAL: Gears - 303 Stainless Steel 2024-T4 or -T351 Aluminum Alloy, anodized before cutting - Bronze QQ-B-637 Alloy 464. Hubs - 303 Stainless Steel Springs - 302 Stainless Steel, Spring Temper

You May Also Need:

Shafts

Bearings

Couplings


AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears
Product Number S9703A-Z3E150-P
Product Name 64 DP, 150 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear
Gear Type Spur; Rack
Number of Teeth 150
Design English
Pressure Angle 20°
Features Anti-backlash
Unlock Full Specs
to access all available technical data

Similar Products

Module 0.8, 75 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MY08075 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 75
Design Metric
View Details
Module 0.4, 20 (Deg) Pressure Angle, Brass Rack - A 1B12MY04B300 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Pressure Angle 20°
Material Brass; Brass
View Details
24 D.P., 15 Teeth, 20° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-Y24015 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 15
Design English
View Details
48DP, 84 Teeth, 14.5° Pressure Angle, Commercial, Brass internal gear - A 1B10-N48084 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Internal; Rack
Number of Teeth 84
Pressure Angle 14.5°
View Details