Anti-backlash spur gear with 144 teeth, 48 diametral pitch, and 20° pressure angle, available in 303 stainless steel with a pin-type hub and 0.3000-inch pitch diameter. The gear has an outer diameter of 3.042 inches and is designed with a spring-loaded split hub to eliminate backlash. Hub styles are either pin or clamp type, with bore sizes as listed, and the gear is manufactured from materials specified for strength and corrosion resistance. Face width is 0.104 inch.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9703A-Z3D144AP |
| Product Name | 48 DP, 144 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 144 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |