Anti-backlash spur gear with 130 teeth, 48 diametral pitch, and a 20° pressure angle, designed to minimize backlash in precision motion systems. The gear has a .2498 inch (1/4 inch) bore, stainless steel construction, and a pin-type hub. It measures 2.7083 inches in pitch diameter and 2.750 inches in outside diameter. The gear is made from 303 stainless steel with 302 stainless steel springs, and the hub is secured by a pin.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9703A-Z3D130-P |
| Product Name | 48 DP, 130 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 130 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |