Anti-backlash spur gear with 110 teeth, 48 pitch, and 20° pressure angle, designed to minimize backlash in precision motion applications. Constructed from 303 stainless steel with a 0.2498 inch (1/4 inch) bore, and features a clamp-type hub (code 7) secured by set screws. The gear has a pitch diameter of 2.2917 inches and an outer diameter of 2.333 inches. The hub and springs are also 303 stainless steel and 302 stainless steel in spring temper, respectively. Face width is 0.104 inch.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9703A-Z3D110AP |
| Product Name | 48 DP, 110 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 110 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |