Anti-backlash spur gear with 110 teeth, 48 pitch, and 20° pressure angle, designed to eliminate play in gear trains. The gear is made of 303 stainless steel with a .2498 inch (1/4 inch) bore, and uses a pin-type hub. The pitch diameter is 2.2917 inches, and the outside diameter is 2.333 inches. The hub and springs are also 303 and 302 stainless steel respectively, with the gear body anodized if aluminum is specified, though this variant uses stainless steel.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9703A-Z3D110-P |
| Product Name | 48 DP, 110 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 110 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |