Anti-backlash spur gear with 100 teeth, 48 pitch, and 20° pressure angle, designed to minimize backlash in precision drive applications. Available with a 0.2498 in. (1/4 in.) bore, pin-type hub, and constructed from 303 stainless steel for the gear and hub, with 302 stainless steel springs in spring temper. Face width is 0.104 in. and outside diameter is 2.125 in. with pitch diameter of 2.0833 in.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9703A-Z3D100AP |
| Product Name | 48 DP, 100 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 100 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |