Anti-backlash spur gear with 96 teeth, 48 diametral pitch, and 20° pressure angle, featuring a 0.2498 in. bore, stainless steel gear and hub, and spring-tempered 302 stainless steel springs, available in pin-type hub configuration. Physical dimensions include a pitch diameter of 2.0000 in. and an outside diameter of 2.042 in. Made of 303 stainless steel for the gear and hub, with anodized aluminum alloy options available on special order.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9703A-Z3D096-P |
| Product Name | 48 DP, 96 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 96 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |